EN
  • EN
  • DE

PE-1008CX100KTG

Part No PE-1008CX100KTG
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271857-PE-1008CX100KTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-1008CX100KTG CAD Model

Description

The PE-1008CX100KTG is a high-performance molded inductor manufactured by Pulse Electronics. This inductor is designed for a wide range of power applications, offering a compact size and excellent electrical characteristics. It's part of Pulse's extensive line of inductors known for their reliability and efficiency in various electronic circuits.

Applications

  • DC-DC converters: Specifically suited for step-down (buck) converters requiring precise inductance values.
  • Power management circuits: Used in voltage regulators and point-of-load (POL) modules.
  • Portable devices: Found in battery-powered devices where small size and efficiency are critical, such as smartphones and tablets.
  • RF and wireless applications: Can be used in impedance matching networks and filtering circuits.
  • LED lighting: Suitable for LED drivers requiring stable and efficient power conversion.

Features

  • Compact Size: Standard 1008 footprint (2.5mm x 2.0mm x 1.2mm) for high-density PCB layouts.
  • Molded Construction: Provides excellent mechanical integrity and environmental protection, improving reliability.
  • High Current Handling: Supports significant current levels for its size, enabling efficient power delivery.
  • Low DC Resistance (DCR): Minimizes power losses, leading to improved overall efficiency of the circuit.
  • Shielded Construction: Reduces electromagnetic interference (EMI), ensuring stable and reliable operation in sensitive environments.
  • Inductance Value: 0.10uH (100nH), suitable for high-frequency applications.
  • Tolerance: Typically features a tolerance of ±10% on the inductance value, allowing for more precise circuit design.

Benefits

  • Increased Efficiency: The low DCR minimizes power dissipation, leading to higher efficiency in power conversion.
  • Reduced Board Space: The compact size allows for dense circuit layouts, particularly beneficial in portable devices.
  • Minimized EMI: The shielded construction helps reduce electromagnetic interference, ensuring stable and reliable performance.
  • Improved Reliability: The molded construction provides robust mechanical and environmental protection, increasing the lifespan of the component.
  • Stable Performance: Offers consistent inductance and current handling capabilities over a wide range of operating conditions.

Additional Details

The PE-1008CX100KTG inductor's saturation current is a critical parameter, indicating the current level at which the inductance starts to drop significantly. It also has a self-resonant frequency (SRF) that should be considered in circuit design to avoid performance degradation. The operating temperature range is typically -40°C to +125°C. It is RoHS compliant, adhering to environmental regulations regarding hazardous substances.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess