Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 20kHz ~ 1MHz
Type Invasive
Current Rating (Amps) 50 A
Inductance 17.5 mH
DC Resistance (DCR) 0.5mOhm Primary, 12Ohm Secondary Max
Mounting Type Surface Mount
Size / Dimension 0.122" L x 0.252" W (3.10mm x 6.40mm)
Height - Seated (Max) 0.029" (0.73mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian PAS6322.200NLT CAD Model

Description

NULL

You May Also Be Interested in

CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 75 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-750
CR Magnetics Inc.
AC Current Transformer, ANSI Metering Class, Donut Style, 2' Fly Leads 16AWG, 0 - 1200 AAC Input Range, 0 - 5AAC Output Range, 2.5" ID
Need more? Email Us
ECAD model for CR7ARL-122
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 500 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-501
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 250 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5RL-251
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 400 AAC Input Range, 0 - 5AAC Output Range, 2.5" ID
Need more? Email Us
ECAD model for CR7RL-401
CR Magnetics Inc.
Ground Fault Wire Lead Current Transformer, Solid Core, 1000 Turns, 0.8 Vmax RMS, 7 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8410-1000-G
EPCOS (TDK)
Need more? Email Us
ECAD model for B82801A0214A050/T3640
CR Magnetics Inc.
AC Current Transformer, ANSI Metering Class, Mounting Case, (2) Terminals #8-32, 0 - 1000 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5ASFT-102
Talema Group LLC
CURR SENSE XFMR 10A T/H
Need more? Email Us
ECAD model for AC1010

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention