Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer Intel
Series MAX® II
Package Tray
Number of I/O 76
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-MBGA (6x6)
Family Name EPM570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number -544-1713, 972178, 544-1713
Quantity per package 429
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918453-EPM570M100C4N
Ultra Librarian 3D Model Ultra Librarian EPM570M100C4N CAD Model

Description

The Intel 918453-EPM570M100C4N is a MAX II series integrated circuit (IC) that is widely used in various applications.

  • Package: 100-TFBGA
  • Number of I/O: 76
  • REACH: Unaffected
  • ECCN: 3A991D
  • Supply and Demand Status: Balanced
  • Quantity per Package: 429
  • Category: Integrated circuits (ICs)

You May Also Be Interested in

Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Need more? Email Us
ECAD model for ATF750LVC-15JU
Microchip Technology
IC CPLD 10MC 15NS 24CDIP
Need more? Email Us
ECAD model for ATF750C-15GM/883
Altera
IC CPLD 128MC 4NS 100FBGA
Lowest to $80.2388
ECAD model for EPM7128BFC100-4N
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ATF1504ASL-25AU44-T
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128AEFC256-10
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-75FT256BI
Lattice Semiconductor Corporation
IC CPLD 64MC 5.8NS 64CSBGA
Need more? Email Us
ECAD model for LC4064ZE-5MN64I
Cypress Semiconductor Corp
IC CPLD 128MC 20NS 160TQFP
Need more? Email Us
ECAD model for CY7C375IL-66AC
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for M4A3-64/32-7VNC

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention