EN
  • EN
  • DE

PA4343ANLKIT

Part No PA4343ANLKIT
Manufacturer Pulse
Catalog Inductor Kits
Description INDUCT KIT PA4343.XXXANLT SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Fixed
Style Molded
Quantity 70 Pieces (14 Values - 5 Each)
Inductance Range 220nH ~ 68µH
Mounting Type Surface Mount
Packages Included Non-Standard SMD
Features High Current
Shielding Shielded
Grade Automotive
Qualification AEC-Q200
Ultra Librarian 3D Model Ultra Librarian PA4343ANLKIT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
KIT FIXED IND PG0085 SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
INDUCT KIT PA4346.XXXANLT SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
KIT FIXED IND P1173 SERIES
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
INDUCT KIT PA4345.XXXNLT SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4343.XXXANLT SERIES
Need more? Email Us
Pulse
UNSHIELDED DRUM CORE INDUC NPB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess