Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type For DC/DC Converters
Applications Flyback Converters
Voltage - Primary 30 ~ 57V
Voltage - Auxiliary 10V @ 15mA
Voltage - Isolation 1500Vrms
Frequency 250kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.450" L x 0.366" W (11.43mm x 9.30mm)
Height - Seated (Max) 0.260" (6.60mm)
Footprint 0.450" L x 0.500" W (11.43mm x 12.70mm)
Ultra Librarian 3D Model Ultra Librarian PA1032NLT CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
XFMR FLYBCK AC/DC CONV 1.33MH TH
Need more? Email Us
ECAD model for ECO2225SEO-D02V0112
Allied Components International
20.4UH 10% EP10 SMD TRANSFORMER / For SMPS Transformer 1500V Isolation Surface Mount
Need more? Email Us
ECAD model for AEP10-1277
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
ECAD model for VGT15EFD-200S3A6
Wurth Electronics Inc
WE-FLEX FLEXIBLE TRANSFORMER FOR / Flexible For For DC/DC Converters SMPS Transformer 1500Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for 749196507
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Lowest to $0.2763
ECAD model for POE13W2X12-R
Wurth Electronics Inc
WE-FLEX FLEXIBLE TRANSFORMER FOR
Need more? Email Us
ECAD model for 749196101
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.6UH SM
Need more? Email Us
ECAD model for VGT15SEFD-250S4A7
EPCOS (TDK)
TRANSFORMER CUSTOM
Need more? Email Us
ECAD model for B78313P9676A005
Sumida America Components Inc.
VOIP FLYBACK XFORMER
Lowest to $1.6995
ECAD model for C8140

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention