Products specifications Report Issue?

Package Tray
Product Status Active
Type For DC/DC Converters
Voltage - Primary 18 ~ 76V
Voltage - Isolation 1500Vrms
Frequency 200 ~ 700kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.850" L x 0.920" W (21.60mm x 23.37mm)
Height - Seated (Max) 0.348" (8.85mm)
Footprint 0.850" L x 0.920" W (21.60mm x 23.37mm)
Style Planar
Ultra Librarian 3D Model Ultra Librarian PA0808NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR FLYBACK DRUM CORE 6V 0.40A / Flyback Converters For SMPS Transformer 2250V Isolation 430kHz Surface Mount
Lowest to $4.4406
ECAD model for PH9585.002NLT
Wurth Electronics Inc
XFMR FLYBACK DC/DC CONV 100UH SM
Lowest to $16.4520
ECAD model for 750311308
Wurth Electronics Inc
TRANS FLYBACK LT3748 8UH SMD / Flyback Converters For For DC/DC Converters SMPS Transformer 1500Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for 750311604
TDK Corporation
TRANSFORMERS FOR IGBT/FET / Flyback Converters For For AC/DC Converters SMPS Transformer 2600Vrms Isolation Surface Mount
Lowest to $25.2569
ECAD model for VGT12EEM-200S1A4
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
ECAD model for ECO2430SEO-D03H016
Pulse
PWR XFMR 3:1:1 36V/72V/10V SMD
Lowest to $3.5510
ECAD model for PA0648NL
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.8MH TH
Need more? Email Us
ECAD model for ECO2425SEO-D03V014
TDK Corporation
XFMR FLYBACK AC/DC CONV 450UH TH
Need more? Email Us
ECAD model for ECO2430SEO-D01H0110
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
ECAD model for VGT15EFD-200S3A6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention