Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input CMOS, HSTL, LVDS, LVPECL, LVTTL, SSTL
Output LVPECL
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89534
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263171-SY89534LHC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89534LHC CAD Model

Description

The SY89534LHC from Microchip Technology is a state-of-the-art precision timing logic device designed to cater to the rigorous demands of high-speed communication systems. This device is a part of the Precision Edge® series, which is renowned for its high performance and reliability in critical applications.

Key Features

  • High-Speed Operation: The SY89534LHC is capable of handling speeds that are essential for today's fast-paced, data-intensive environments, ensuring minimal signal delay and high data throughput.
  • Low Jitter Performance: With its low jitter characteristics, the device ensures signal integrity, which is crucial for maintaining the quality of data transmission, especially in applications like networking, telecommunications, and data centers.
  • Versatility: The device offers a range of programmable features, making it adaptable to various applications and allowing designers to tailor its performance to specific system requirements.
  • Power Efficiency: Designed with power conservation in mind, the SY89534LHC operates with a low power consumption, helping to reduce the overall energy footprint of the systems in which it is used.

Applications

The SY89534LHC is particularly suited for use in high-speed clock distribution and data path applications. Its precision and speed make it an ideal choice for:

  • Data centers and server farms
  • High-speed networking equipment including routers and switches
  • Telecommunications infrastructure
  • Test and measurement equipment
  • High-performance computing systems

Technical Specifications

The device boasts an impressive set of technical specifications that ensure its suitability for high-speed applications:

  • 3.3V ±10% core power supply
  • 200 fs typical RMS phase jitter (12 kHz to 20 MHz)
  • High-frequency operation up to GHz range
  • Programmable features to fine-tune performance
  • Industrial temperature range: -40°C to +85°C

With the SY89534LHC, Microchip Technology continues to push the boundaries of precision timing solutions, providing designers with the tools they need to create systems that are both powerful and efficient.

You May Also Be Interested in

Skyworks Solutions Inc.
IC 4OUT ANY FREQ <200MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335B-B05943-GM
MaxLinear Inc
IC CLK SYNTH LVCMOS 12QFN / IC 1.5GHz 1 12-VFQFN Exposed Pad
Need more? Email Us
ECAD model for XR81112TR-F
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <350MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335A-B04678-GM
Skyworks Solutions Inc.
IC 4OUT ANY FREQ <350MHZ 24QFN / IC 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for SI5335A-B05618-GM
Microchip Technology
IC CLK GEN /2 /4/6 5/3.3V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W
Need more? Email Us
ECAD model for SY100EL38LZI
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 44QFN / Clock Multiplier, Jitter Attenuator IC 717.5MHz, 2.75GHz 1 44-VFQFN Exposed Pad
Lowest to $51.4806
ECAD model for SI5342H-D-GM
NXP / Nexperia
IC SYNTH FREQ 1.3GHZ 16-SSOP / Clock Generator 64MHz to 1.3GHz-IN 16-Pin SSOP T/R
Lowest to $0.7824
ECAD model for TSA5060ATS/C1,118
Microchip Technology
IC SYNTHESIZER/FANOUT BUFF 44MLF / Clock Generator 14MHz to 144MHz-IN 756MHz-OUT 44-Pin QFN EP Tray
Lowest to $50.8007
ECAD model for SY89537LMY
Silicon Labs
IC SYNTH WLAN SAT/RADIO 28MLP / Clock Generator 2MHz to 50MHz-IN 28-Pin MLP EP
Need more? Email Us
ECAD model for SI4136-BM

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention