EN
  • EN
  • DE

78F0034AGC

Part No 78F0034AGC
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0638+
Reference case QFP64
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 751561-78F0034AGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78F0034AGC CAD Model

Description

The NEC 78F0034AGC is a microcontroller from NEC Electronics (now Renesas Electronics). It belongs to the 78K0/Lx3 series, known for its low-power consumption and wide range of integrated peripherals.

Applications

  • Consumer Electronics: Remote controls, audio equipment, and small appliances.
  • Industrial Control: Motor control, sensor interfaces, and data acquisition systems.
  • Automotive: Subsystems within vehicles such as lighting control and simple sensor monitoring.
  • Medical Devices: Portable medical instruments and monitoring devices.
  • Security Systems: Alarm systems and access control devices.

Features

  • CPU Core: 78K0 CPU core, optimized for low-power operation.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation. Specific memory sizes vary depending on the specific variant.
  • Timers: Multiple timers and counters for precise timing control and event management.
  • Serial Communication: UART, I2C, and SPI interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Input/Output (I/O) Ports: General-purpose I/O ports for interfacing with external devices.
  • Low-Voltage Operation: Operates at low voltage for reduced power consumption.
  • Interrupt Controller: Supports multiple interrupt sources for responsive event handling.

Benefits

  • Low Power Consumption: Ideal for battery-powered applications due to its low-power design.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Interfaces: Supports various communication protocols for interfacing with a wide range of devices.
  • Easy to Program: Supported by a comprehensive development environment and tools.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Additional Details

The 78F0034AGC typically operates within a voltage range of 1.8V to 5.5V. It includes a watchdog timer for preventing system lockups and a power-on reset (POR) circuit for reliable startup. Package options may include QFP (Quad Flat Package) and other surface-mount packages. The specific flash memory and RAM sizes, clock speed, and temperature range will vary depending on the specific version of the 78F0034AGC microcontroller.

Developers can use the Renesas Integrated Development Environment (IDE) and associated tools for code development, debugging, and programming. These tools provide features like code editors, compilers, and emulators to streamline the development process.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess