EN
  • EN
  • DE

NTH437AGT

Part No NTH437AGT
Manufacturer Pulse
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1124888-NTH437AGT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTH437AGT CAD Model

Description

The NTH437AGT is a common mode choke manufactured by Pulse Electronics. It's designed to suppress common mode noise in various electronic circuits. These chokes are used to reduce electromagnetic interference (EMI) and improve signal integrity.

Applications

  • USB Ports: Filtering common mode noise in USB data lines.
  • Ethernet Ports: Suppressing noise in Ethernet connections.
  • CAN Bus Systems: Reducing interference in automotive networks.
  • Power Lines: Filtering noise in power supply lines.
  • Signal Cables: Suppressing noise in audio and video cables.

Features

  • High Common Mode Impedance: Effectively suppresses common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation.
  • Compact Size: Allows for easy integration into various circuits.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference.
  • Improved Signal Integrity: Ensures clean and reliable signal transmission.
  • Enhanced System Performance: Improves the overall performance of electronic devices.
  • Compliance with Standards: Helps meet regulatory requirements for EMI emissions.

Additional Details

The NTH437AGT's key specifications typically include its inductance, rated current, and impedance at a specific frequency. It is typically surface mountable. Common mode chokes work by presenting a high impedance to common mode currents (noise that flows in the same direction on multiple lines) while allowing differential mode signals (desired signals that flow in opposite directions) to pass with minimal attenuation. The choke is designed to provide adequate inductance without saturating under the operating current. The exact inductance value and impedance characteristics of the NTH437AGT can vary, so one must consult the datasheet for exact parameters. These components are critical for meeting regulatory compliance and ensuring reliable performance in sensitive electronic systems.

You May Also Be Interested in

QSI
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess