Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Pulse Electronics
Packaging Tray
Product Status Obsolete
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX, AutoMDIX
Mounting Through Hole
Orientation Vertical
Termination Solder
Height Above Board 0.665" (16.90mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded
Features Board Lock
Tab Direction User Selectable
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating 0°C ~ 70°C
Contact Finish Thickness 6.00µin (0.152µm)
Shield Material Brass
Housing Material Thermoplastic
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 553-2363
Standard Package 50
Win Source Part Number 1333914-JD2-0001NL
Ultra Librarian 3D Model Ultra Librarian JD2-0001NL CAD Model

Description

The Pulse Electronics JD2-0001NL is a shielded modular connector jack with magnetics for 10/100 Base-TX and AutoMDIX applications.

  • Features: Board lock
  • Orientation: Vertical
  • Connector: Single RJ45
  • Cores per Jack: Four
  • LED Color: Green-yellow
  • Shielding: Shielded for enhanced EMI protection
  • Mounting: Through-hole device
  • Packaging: Tray packaging

You May Also Be Interested in

Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTV62APEM1N
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTV67APEM1G
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for J10-0036NL
Adam Technologies, Inc.
RJ45 MODULAR JACK, DIP, SIDE ENT / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Need more? Email Us
ECAD model for MTJ-88ARX1-LH
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.3077
ECAD model for 1-6368011-1
Bel Fuse Inc.
CONN MAGJACK 1PORT 100 BASE-T
Lowest to $14.4237
ECAD model for 08B0-1D1T-06-F
TE Connectivity
CONN MOD JACK 6P6C R/A UNSHLD
Lowest to $0.7951
ECAD model for 555165-1
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0833/E
Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us
ECAD model for 1419184

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention