EN
  • EN
  • DE

HX1188FNL

Part No HX1188FNL
Manufacturer Pulse
Catalog Pulse Transformers
Description LAN Product Guide - Servers | MODULE XFRMR SGL ETHR LAN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Style SMD
Parts Dimension 0.500" L x 0.358" W (12.70mm x 9.09mm)
Height - Seated (Maximum) 0.241" (6.12mm)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1182646-HX1188FNL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HX1188FNL CAD Model

Description

The HX1188FNL is a surface mount Gigabit Ethernet transformer module manufactured by Pulse Electronics. It is designed to provide signal isolation and impedance matching for Ethernet applications operating at Gigabit speeds. The module integrates multiple components into a single package, simplifying board layout and improving performance.

Applications

  • Gigabit Ethernet (1000BASE-T) applications
  • Network Interface Cards (NICs)
  • Motherboards
  • Switches and Routers
  • Embedded Systems with Ethernet Connectivity

Features

  • Compliant with IEEE 802.3ab Standard
  • Designed for Gigabit Ethernet (1000BASE-T)
  • Surface Mount Package
  • High Isolation Voltage
  • Low Profile
  • RoHS Compliant

Benefits

  • Improved Signal Integrity
  • Simplified Board Layout
  • Reduced Component Count
  • Reliable Performance
  • Compliance with Industry Standards

Specifications

The HX1188FNL is designed to operate at Gigabit Ethernet speeds (1000BASE-T) and complies with the IEEE 802.3ab standard. It provides a minimum isolation voltage of 1500Vrms. The insertion loss is typically very low, ensuring minimal signal degradation. The return loss is high, indicating good impedance matching. The common mode rejection ratio (CMRR) is excellent, reducing noise and interference. The operating temperature range is typically from 0°C to +70°C. The package is a surface mount type, allowing for easy assembly on PCBs. The inductance and turns ratio are optimized for Gigabit Ethernet applications.

The HX1188FNL's compliance with the IEEE 802.3ab standard ensures compatibility with other Gigabit Ethernet devices. The high isolation voltage provides protection against voltage surges and transients. The low insertion loss and high return loss ensure excellent signal integrity. The surface mount package simplifies board layout and reduces manufacturing costs. The integrated design reduces the component count and improves reliability. It is a popular choice for Gigabit Ethernet applications due to its performance and ease of use.

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
XFRMR MODULE QUAD 1G 1:1 BGA SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
TRANSFORMER LAN 1GB PHY POE
Need more? Email Us
Pulse
PULSE XFMR 1:0.07:0.07
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4871 $51.1455
220+ $0.4557 $100.2540
345+ $0.4400 $151.8000
490+ $0.4086 $200.2140
640+ $0.3929 $251.4560
800+ $0.3772 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess