EN
  • EN
  • DE

83CNQ100APBF

Part No 83CNQ100APBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER New GenIII D-61 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1133954-83CNQ100APBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 83CNQ100APBF CAD Model

Description

The 83CNQ100APBF is a high-current Schottky Rectifier module from International Rectifier. It is designed to offer efficient rectification in high-frequency switching power supplies and similar applications. It features a low forward voltage drop, which minimizes power dissipation and improves system efficiency. The 'AP' designation often implies a specific package modification or performance characteristic, in this instance referring to its robust construction. The 'PBF' suffix indicates that the device is lead-free and compliant with RoHS standards.

Applications:

  • Output rectification in high-frequency SMPS
  • Freewheeling diodes in converters and inverters
  • Polarity protection
  • Renewable energy systems (solar inverters, wind turbines)
  • Welding power supplies

Features:

  • Low forward voltage drop for reduced power loss
  • High surge current capability for reliable operation
  • High-frequency operation for efficient switching
  • Guard ring for overvoltage protection
  • RoHS compliant (lead-free)
  • Isolated Base

Benefits:

  • Increased system efficiency due to low forward voltage drop
  • Reduced heat generation, allowing for more compact designs
  • Enhanced reliability and extended lifespan
  • Suitable for high-frequency applications
  • Environmentally friendly due to RoHS compliance
  • Improved thermal performance with isolated base

Additional Details:

The 83CNQ100APBF features a maximum average forward current of 83 Amperes. It has a maximum repetitive peak reverse voltage of 100 Volts. The operating junction temperature range typically spans from -55°C to +150°C. The device is typically packaged in a TO-247 package, allowing for efficient heat dissipation. The Schottky barrier construction minimizes the forward voltage drop compared to traditional silicon diodes, improving efficiency, especially at higher frequencies. The high surge current capability ensures reliable performance under transient conditions. The isolated base provides enhanced thermal management and electrical isolation, which are crucial in demanding applications. It's specifically designed for applications that need high current capacity and voltage capabilities combined with robust construction and adherence to environmental regulations.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess