Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Series Star Magnetics™
Package Tape & Reel
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD (SMT)
Dimension 0.690" L x 0.480" W (17.53mm x 12.20mm)
Height - Seated (Max) 0.227" (5.76mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.1 oz (2.85 g)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 553-3784-1,553-3784-2,H5062NLT-ND,553-3784-6
Standard Package 300
Win Source Part Number 964183-H5062NLT
Ultra Librarian 3D Model Ultra Librarian H5062NLT CAD Model

Description

The Pulse 964183-H5062NLT is a transformer that belongs to the Star Magnetics™ series.

  • Temperature Range: 0°C to 70°C
  • Package: Tape & Reel
  • Transformer Type: Isolation and Data Interface (Encapsulated)
  • Mounting: SMD (SMT)
  • Height - Seated (Max): 0.227" (5.76mm)
  • Standard Package: 300
  • REACH: Not Affected
  • HTSUS: 8504.31.2000
  • MSL Level: 1 (Unlimited)
  • Part Number Aliases: 553-3784-1,553-3784-2,H5062NLT-ND,553-3784-6

You May Also Be Interested in

Pulse
XFRMR 1:1.15CT 1.50MH T/H
Need more? Email Us
ECAD model for PE-65770NL
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
ECAD model for PE-65778
Pulse
XFRMR 1CT:2CT 1.20MH T/H
Lowest to $4.5690
ECAD model for PE-65771NL
Pulse
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
Need more? Email Us
ECAD model for PE-68861NL
Pulse
PULSE XFMR 1:1 785UH / 785μH Pulse Transformer 1:1 Surface Mount
Lowest to $0.4796
ECAD model for PE-68386NL
Pulse
PULSE XFMR 1:1:1 1.5MH
Lowest to $4.1229
ECAD model for PE-63387NL
Bourns Inc.
PULSE XFMR 1CT:1CT 350UH
Lowest to $29.5455
ECAD model for SM51108PEL
Pulse
MODULE INTERFACE 10BASE-T SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for PE-68025QNL
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ECAD model for 100B-1001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6468 $57.6380
75+ $1.3513 $101.3475
115+ $1.3090 $150.5350
160+ $1.2668 $202.6880
205+ $1.2246 $251.0430
275+ $1.0979 $301.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,069 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention