Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tape and Reel
Type Invasive
Inductance 350μH
DC Resistance (DCR) 65mOhm Secondary Max
Mounting Style SMD
Parts Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Maximum) 0.235" (5.97mm)
Termination Style Gull Wing
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Win Source Part Number 1178237-H1300NLT
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H1300NLT CAD Model

Description

The Pulse Electronics Network Invasive transformer, part number 1178237-H1300NLT, is a high-quality transformer that is ideal for use in a variety of electronic devices.

  • Mounting: mounted using SMD technology
  • Height: 0.235" (5.97mm)
  • Manufacturer Pack Quantity: 600
  • Category: Transformers
  • Popularity Rating: medium
  • Supply and Demand Status: limited
  • DC Resistance: 65mOhm Secondary Max

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
ECAD model for CST-1010
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 30A AC/DC
Lowest to $3.8090
ECAD model for ACS724KMATR-30AB-T
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
ECAD model for 2277077
AMIS
Empty Enclosure
Need more? Email Us
ECAD model for 15000-501
Pulse
CURR SENSE XFMR 1:200 15A T/H
Lowest to $3.3727
ECAD model for FIS121NL
Pulse
INDUCTOR CURR SENSE 20.0 MH T/H
Lowest to $1.3790
ECAD model for PE-51687NL
Broadcom Limited
HALL EFFECT IC, T/R+LF
Need more? Email Us
ECAD model for ACHS-7123-500E
Triad Magnetics
CURR SENSE XFMR 35A T/H / 35 A Current Sense Transformer 20kHz ~ 200kHz 340mOhm Max 3.5 mH Through Hole
Need more? Email Us
ECAD model for CST306-1A
Pulse
CURR SENSE XFMR 1:100 20A SMD
Need more? Email Us
ECAD model for PA1005.100QNLT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention