EN
  • EN
  • DE

H0022NLT

Part No H0022NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE MAGNETIC LAN 1:1 10/100 / Telecom Transformer 2(1:1) 12 Terminal Gull Wing SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel package
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD
Dimension 0.465" L x 0.340" W (11.81mm x 8.63mm)
Height - Seated (Maximum) 0.085" (2.16mm)
Weight 0.01 oz (0.28g)
Win Source Part Number 775482-H0022NLT
Popularity Medium
Supply and Demand Status Limited
Family Name H0022
Introduction Date November 02, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian H0022NLT CAD Model

Description

The H0022NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a wide range of power supply and DC-DC converter applications. This inductor features a compact size, high inductance, and low DC resistance, making it an efficient and reliable component for energy storage and filtering.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Linear and switching power supplies.
  • Filtering: Noise filtering in power lines and signal circuits.
  • Voltage regulators: Providing stable voltage output in various electronic devices.
  • LED lighting: Powering and controlling LED lighting systems.

Features

  • Surface mount design: Allows for automated assembly and compact PCB layout.
  • High inductance: Provides effective energy storage and filtering capabilities.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • High saturation current: Enables handling of high current levels without performance degradation.
  • Compact size: Saves valuable PCB space.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved efficiency: Low DCR reduces power loss, leading to higher overall system efficiency.
  • Compact design: Small size allows for integration in space-constrained applications.
  • Reliable performance: High saturation current ensures stable operation under high load conditions.
  • Reduced EMI: Helps to suppress electromagnetic interference.
  • Cost-effective: Provides a balance of performance and price.

Additional Details

The H0022NLT is typically constructed with a ferrite core and wound with copper wire. The inductance value is typically in the range of microhenries (µH), and the saturation current can range from a few amps to several amps, depending on the specific model. The operating temperature range is typically from -40°C to +125°C. It is commonly used in applications where efficiency, size, and reliability are critical factors. The H0022NLT conforms to industry standards for safety and performance.

You May Also Be Interested in

FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess