EN
  • EN
  • DE

C3027NL

Part No C3027NL
Manufacturer Pulse
Catalog RF Directional Coupler
Description CPLR DIR16DB INDY UNTERM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Pulse
Package Tray
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 900MHz
Coupling Factor 16dB
Applications General Purpose
Isolation 18dB
Return Loss 19dB
Package / Case 6-SMD, No Lead
Standard Package 65 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 914431-C3027NL
Ultra Librarian 3D Model Ultra Librarian C3027NL CAD Model

Description

The 914431-C3027NL is an RF directional coupler designed for general-purpose applications.

  • Design: RF Directional Coupler
  • Application: General Purpose
  • Frequency Range: 5MHz to 900MHz
  • Coupling Factor: 16dB
  • Coupler Type: Standard
  • Isolation: 18dB
  • Return Loss: 19dB
  • Package: 6-SMD, no lead
  • Packaging: Tray
  • Package Quantity: 65 pcs
  • REACH: Unaffected
  • Manufacturer: Pulse
  • Product Status: Active

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 2.4GHZ
Lowest to $0.1737
Anaren
COUPLER 90DEG 1.4GHZ-2.7GHZ 30DB
Lowest to $5.7099
Anaren
20 dB Directional Coupler
Lowest to $2.7674
TDK Corporation
Lowest to $13.3726
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 700-2700MHZ
Lowest to $0.1623
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8442 $61.5072
37+ $3.1543 $116.7091
57+ $3.0557 $174.1749
79+ $2.9572 $233.6188
102+ $2.8585 $291.5670
136+ $2.5629 $348.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess