Products specifications Report Issue?

Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Size / Dimension 0.384" L x 0.390" W (9.75mm x 9.90mm)
Height (Max) 0.502" (12.75mm)
Package / Case 8-SMD, J-Lead
Ultra Librarian 3D Model Ultra Librarian BX8267LANL CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
CMC 1.2A 2LN 900OHM SMD AEC-Q200 / 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100 MHz 1.2A DCR 60mOhm
Need more? Email Us
ECAD model for ACM4520V-901-2P-TL00
Traco Power
CMC 450UH 5.2A 2LN TH / 450 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 5.2A DCR 25mOhm
Lowest to $6.8444
ECAD model for TCK-048
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Kemet
CMC 40UH 3A 2LN TH / 40 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 3A DCR 35mOhm
Need more? Email Us
ECAD model for SN10-300
Schaffner EMC Inc.
CMC 1.3MH 25A 3LN TH / 1.3 mH @ 400 Hz 3 Line Common Mode Choke Through Hole 25A (Typ) DCR 4.45mOhm (Typ)
Need more? Email Us
ECAD model for RD7137-25-1M3
EPCOS (TDK)
CMC 1.1MH 2A 2LN SMD / 1.1 mH @ 10 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 65mOhm (Typ)
Lowest to $2.3637
ECAD model for B82720S2202N040
Sunlord
CMC 330MA 2LN 180 OHM SMD / 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100 MHz 330mA DCR 350mOhm
Lowest to $0.0588
ECAD model for SDCW2012-2-181TF
Sunlord
CMC 400MA 2LN 67 OHM SMD
Lowest to $0.1268
ECAD model for SDCW2012-2-670TF
Murata Electronics North America
CMC 1.5A 2LN 1.4KOHM SMD AECQ200
Lowest to $0.8502
ECAD model for DLW5BTH142TQ2L

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention