Products specifications Report Issue?

Package Tube
Product Status Active
Transformer Type VDSL
Inductance 8mH
Mounting Type Surface Mount
Size / Dimension 0.413" L x 0.276" W (10.50mm x 7.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian BX4107NL CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
PULSE XFMR 1CT:1CT 350UH / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for B78476A8245A003
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4146H
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Pulse
Star Magnetics™ 10/100BASE-T Transformer Modules with PoE* Option and 1:1 Turns Ratios | XFRMR MODULE 2PORT 1:1 10/100
Need more? Email Us
ECAD model for H1305NL
Pulse
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | MODULE XFRMR LAN 10/100 SMD
Need more? Email Us
ECAD model for HX1294NL
Murata Power Solutions Inc.
TRANSFORMER PULSE 1:1 200VUS
Lowest to $11.5346
ECAD model for 1001C
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $1.4662
ECAD model for HX1224CNL
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4059
Schurter Inc.
IL5 PULSE TRANSFORMER THT 0.1A
Need more? Email Us
ECAD model for IL-10-0001

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention