Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 133-BBGA Module
Size 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Manufacturer Package 133-BGA (15x15)
Manufacturer Homepage www.linear.com
Win Source Part Number 710958-LTM4601AEY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4601A
Introduction Date December 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4601AEY#PBF CAD Model

Description

The LTM4601AEY#PBF is a high-efficiency, DC-DC step-down power module regulator designed and manufactured by Linear Technology. This advanced product encapsulates a high-performance switching regulator, inductors, and all the necessary support components in a compact, surface-mount package. Engineered for a variety of applications, the LTM4601AEY#PBF is capable of delivering up to 10A of continuous output current with an impressive input voltage range of 4.5V to 20V.

Key Features

  • High Efficiency: The device integrates a synchronous buck regulator topology, ensuring high efficiency across various load conditions.
  • Wide Input Voltage Range: With an operational range of 4.5V to 20V, the LTM4601AEY#PBF is versatile for a broad spectrum of supply voltages.
  • Output Voltage Range: The output voltage is adjustable from 0.6V to 5V, making it suitable for powering low-voltage digital ICs as well as other general-purpose applications.
  • Compact Design: The encapsulated package simplifies design and accelerates time-to-market by minimizing the layout area and reducing external component requirements.
  • Advanced Protection Features: The module includes overvoltage, overcurrent, and overtemperature protection to ensure reliable operation under adverse conditions.
  • Thermal Performance: The device is designed with an effective thermal management system, enabling full current delivery over a wide temperature range.

Applications

The LTM4601AEY#PBF is ideal for use in a wide array of applications, including telecom and networking equipment, industrial systems, and high-density distributed power systems. Its high efficiency and thermal performance make it especially well-suited for environments where space and thermal management are critical constraints.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM4601AEY#PBF is manufactured to the highest standards, providing reliable and consistent performance. The product comes in a RoHS-compliant package, reflecting the company's dedication to environmental responsibility.

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC/DC CONVERTER / Module DC-DC 1-OUT 3.3V to 12.6V 2.5A 10-Pin SMD T/R
Lowest to $44.3182
ECAD model for CE1050TP
Bel Power Solutions
DC/DC CONVERTER 5V 125W
Need more? Email Us
ECAD model for QM48T25050-NDB0G
GE Critical Power
CONVERTER DC/DC 2.5V 50W OUT T/H
Need more? Email Us
ECAD model for QW020A0G1
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin DIP Module
Lowest to $10.2065
ECAD model for CME0505DC
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Bel Power Solutions
DC DC CONVERTER 5V 20W
Need more? Email Us
ECAD model for RDS04ZG-M6
Bel Power Solutions
DC/DC CONVERTER 3.3V 5V 100W
Need more? Email Us
ECAD model for QD48T033050-NBA0G
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Bel Power Solutions
DC DC CONVERTER 12V 144W
Need more? Email Us
ECAD model for QHS12ZH-NT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1195 $54.3585
7+ $14.8673 $104.0711
11+ $14.4027 $158.4297
15+ $13.9381 $209.0715
19+ $13.4735 $255.9965
25+ $12.0797 $301.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,185 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention