Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 260 Ohms @ 100 MHz
Current Rating (Max) 700mA
DC Resistance (DCR) (Max) 600mOhm
Voltage Rating - DC 50V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height (Max) 0.035" (0.90mm)
Package / Case Horizontal, 4 PC Pad
Ultra Librarian 3D Model Ultra Librarian BWCC00201208261M02 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CMC 6.4MH 1A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1A DCR 480mOhm
Need more? Email Us
ECAD model for SSHB10H-10064
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
TDK Corporation
Ind Common Mode Choke 10mH 1.1A 400mOhm -30% to 50% Wirewound 4-Pin Radial Tray
Need more? Email Us
ECAD model for B82731H2112A30
Schaffner EMC Inc.
CMC 15MH 600MA 2LN TH / 15 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 490mOhm (Typ)
Need more? Email Us
ECAD model for RN212-0.6-02-15M
Bourns Inc.
Inductance range: 10 to 6500 μH
Lowest to $0.8073
ECAD model for SRF0905-501Y
Traco Power
CMC 450UH 5.2A 2LN TH / 450 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 5.2A DCR 25mOhm
Lowest to $6.8444
ECAD model for TCK-048
Schaffner EMC Inc.
CMC 1.3MH 25A 3LN TH / 1.3 mH @ 400 Hz 3 Line Common Mode Choke Through Hole 25A (Typ) DCR 4.45mOhm (Typ)
Need more? Email Us
ECAD model for RD7137-25-1M3
Sumida America Components Inc.
CMC 10MH 200MA 2LN TH
Need more? Email Us
ECAD model for LF1290NP-103
Murata Electronics North America
CMC 2A 2LN 500 OHM SMD AEC-Q200
Lowest to $0.9101
ECAD model for DLW5ATH501MQ2L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention