EN
  • EN
  • DE

TN815-800B-TR

Part No TN815-800B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 8A 800V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 135027-TN815-800B-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN815-800B-TR CAD Model

Description

The TN815-800B-TR is a state-of-the-art TRIAC (Triode for Alternating Current) semiconductor device from the renowned manufacturer STMicroelectronics. This TRIAC is designed to control AC power in a variety of applications, ranging from motor control to lighting dimming systems. The device is characterized by its high voltage capability and robust performance, making it a preferred choice for engineers and designers in the power control industry.

Key Features

  • Voltage Capacity: The TN815-800B-TR can handle voltages up to 800V, providing a wide operating range for various electrical applications.
  • Current Rating: With a current rating of 8A, it can efficiently control moderate to high power circuits without overheating or failure.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, which ensures that it can be easily triggered into conduction with minimal power.
  • Package: Housed in a DPAK package, the TN815-800B-TR is compact and suitable for surface-mount technology, allowing for space-saving PCB designs.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the TN815-800B-TR makes it ideal for a wide range of applications, including:

  • AC phase control circuits
  • Motor speed controllers
  • Lighting dimmer switches
  • Heating regulators
  • Static relays

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The TN815-800B-TR TRIAC is manufactured with high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Each device is subjected to rigorous testing and quality control measures to guarantee performance and durability.

In summary, the TN815-800B-TR from STMicroelectronics is a robust and versatile TRIAC that offers efficient control of AC power for a multitude of applications. Its high voltage rating, substantial current handling capability, and low gate trigger voltage make it a reliable and effective component for designers seeking to create compact, efficient, and reliable power control systems.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1349 $51.0705
110+ $0.9312 $102.4320
170+ $0.9021 $153.3570
230+ $0.8730 $200.7900
300+ $0.8439 $253.1700
400+ $0.7566 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,478 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess