Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Status Obsolete
Transformer Type ADSL
Inductance 480μH
Mounting Style SMD
Parts Dimension 0.530" L x 0.516" W (13.46mm x 13.11mm)
Height - Seated (Maximum) 0.485" (12.32mm)
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 228659-B2064T
Popularity Low
Supply and Demand Status Sufficient
Family Name B2064
Introduction Date December 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B2064T CAD Model

Description

Product Overview

The B2064T is a highly reliable electronic component designed for versatile applications. Known for its efficiency and durability, this component is suitable for both hobbyists and professionals in the electronics field.

Key Features and Benefits

  • High Performance: Ensures optimal functionality with superior speed and accuracy.
  • Durability: Built to withstand challenging environments.
  • Compact Design: Easy to integrate into various circuits and projects.

Applications

  • Robotics projects
  • DIY electronics kits
  • Educational platforms
  • Automation systems

Enhance your electronics projects with the B2064T, designed to provide both beginners and experts with a dependable and efficient component for diverse applications.

You May Also Be Interested in

Dialog Semiconductor GmbH
N-CHANNEL MOSFET DRIVERS WITH IN
Lowest to $0.6604
ECAD model for SLG55021-200010VTR
Dialog Semiconductor GmbH
A 1.6 MM FAST TURN ON POWER SWI
Lowest to $0.4296
ECAD model for SLG5NT1533VTR
Dialog Semiconductor GmbH
Short Circuit Current Limit / LOAD SWITCH, INTEGRATED CHARGE P
Lowest to $0.1636
ECAD model for SLG59M301VTR
Silicon Labs
EMBEDDED V.90 MODEM DSP | IC EMBEDDED V.90 MODEM DSP / DSP Chipset 16-Pin SOIC T/R
Need more? Email Us
ECAD model for SI3016-KSR
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.5818
ECAD model for SN74HC4040APWR
Silicon Labs
VOYAGERGX 0MB PB FREE
Lowest to $93.2331
ECAD model for SM502GX00LF00-AC
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2-2.5GHZ 6QFN
Lowest to $1.4773
ECAD model for SKY65971-11
Vishay
RES 45.3K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C4532FB300

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention