Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Video
Function Amplifier, Single
Embedded No
Utilized IC / Part TSH122
Primary Attributes Gain 6dB, Filter with SAG Correction
Supplied Contents Board(s)
Secondary Attributes 2.25V ~ 5V, Rail to Rail Output
Other Names 497-8489,1026-STEVAL-CCA010V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284474-STEVAL-CCA010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA010V1 CAD Model

Description

The STEVAL-CCA010V1 from STMicroelectronics is a state-of-the-art demonstration board designed specifically for audio applications. This robust and versatile board features the TDA7491P, a dual BTL class-D audio amplifier, which is ideal for home systems, active speakers, and docking stations. The TDA7491P is capable of delivering high-quality sound with a reduced number of external components, making it a perfect choice for compact audio solutions.

With its efficient class-D operation, the STEVAL-CCA010V1 ensures excellent power efficiency, which is critical for reducing heat dissipation and extending the life of battery-powered devices. The board is capable of driving up to 20 watts per channel into an 8-ohm load, providing ample power for a wide range of audio applications.

The demonstration board includes a range of features that make it user-friendly and adaptable to various audio configurations. It offers differential inputs to minimize common-mode noise, a standby and mute feature for power-saving modes, and short-circuit and thermal overload protection to safeguard the amplifier and connected components.

The STEVAL-CCA010V1 is designed with flexibility in mind, supporting both single-ended and differential input configurations, which allows it to interface with a variety of audio sources. The board also includes an I²C interface for volume control, providing a convenient way to adjust the output level.

This demonstration board is not just about performance; it's also designed for ease of use. It comes with an easy-to-follow user manual and schematic diagrams to assist developers in quickly integrating the board into their projects. Whether you're a hobbyist looking to enhance your audio system or a professional engineer developing a commercial product, the STEVAL-CCA010V1 offers a reliable and high-performing solution for your audio amplification needs.

You May Also Be Interested in

Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Microchip Technology
BOARD DEMO FOR U4089B
Need more? Email Us
ECAD model for DEMOBOARD-U4089B
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
ECAD model for UMFT240XA-01
Texas Instruments
EVAL BD FOR TDC1000 TMS320F28035
Need more? Email Us
ECAD model for TDC1000-C2000EVM
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
ECAD model for TSC2008EVM-PDK

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention