Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Status Obsolete
Transformer Type LAN 10G Base-T
Inductance 200μH
Mounting Style SMD
Parts Dimension 0.450" L x 0.265" W (11.43mm x 6.73mm)
Height - Seated (Maximum) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1123087-23Z356SM
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z356SM CAD Model

Description

The Pulse Electronics Network LAN Transformer is a high-quality transformer designed for use in electronic circuits.

  • Transformer Type: LAN 10G Base-T
  • Inductance: 200μH
  • Category: Transformers
  • Status: Obsolete
  • Temperature Range: 0°C to 70°C
  • Height Seated (Maximum): 0.215" (5.46mm)
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 40
  • MSL Level: 3 (168 Hours)
  • Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for T1601NL
Pulse
XFRMR 1:1/1.26 / 1CT:2CT SMD / 1.2mH, 1.2mH Pulse Transformer 1:1/1.26, 1CT:2CT Surface Mount
Lowest to $21.3651
ECAD model for PE-65866NL
Pulse
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Lowest to $5.4981
ECAD model for T1146NL
Pulse
XFRMR 3.3V 13.5W 77.4UH POE EP13 / 77.4μH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.182:0.682 Surface Mount
Lowest to $4.2026
ECAD model for PA1269NLT
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
ECAD model for GDE25-2
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR
Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF
Pulse
XFRMR 1:1.5CT 1.20MH T/H / 1.2mH T1/E1 (Single) Pulse Transformer 1:1.5CT Through Hole
Need more? Email Us
ECAD model for T1054NL
Pulse
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
Need more? Email Us
ECAD model for TX1472NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.9912 $65.8064
53+ $2.4544 $130.0832
82+ $2.3776 $194.9632
113+ $2.3009 $260.0017
146+ $2.2244 $324.7624
195+ $1.9942 $388.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention