EN
  • EN
  • DE

TX1474

Part No TX1474
Manufacturer Pulse A Technitrol Company
Catalog Electronic Wholesale
Description TRANSFORMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pulse A Technitrol Company
Win Source Part Number 1275100-TX1474
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1474 CAD Model

Description

The TX1474 is a surface mount common mode choke designed for noise suppression in various electronic circuits. Manufactured by Pulse A Technitrol Company, this component is engineered to effectively filter out common mode noise while allowing differential signals to pass through with minimal attenuation. Its compact size and surface mount design make it suitable for high-density PCB layouts.

Applications:

  • USB data lines: Used to filter common mode noise on USB 2.0 and USB 3.0 interfaces.
  • Ethernet interfaces: Employed in Ethernet ports to suppress noise and improve signal integrity.
  • CAN bus systems: Applied in automotive and industrial CAN bus networks to reduce electromagnetic interference.
  • Audio lines: Utilized in audio circuits to filter noise and improve audio quality.
  • Power supply lines: Used to suppress common mode noise in DC power lines.

Features:

  • High common mode impedance: Provides excellent attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and attenuation.
  • Surface mount design: Facilitates easy and efficient PCB assembly.
  • Compact size: Suitable for high-density applications.
  • Wide operating temperature range: Ensures reliable performance in various environments.

Benefits:

  • Improved signal integrity: Reduces noise and distortion, resulting in clearer and more reliable signals.
  • Reduced EMI/RFI: Suppresses electromagnetic interference and radio frequency interference, minimizing emissions.
  • Enhanced system reliability: Protects sensitive circuits from noise-induced malfunctions.
  • Simplified PCB layout: Surface mount design simplifies the assembly process and reduces space requirements.
  • Compliance with regulatory standards: Helps meet EMC requirements for various applications.

The TX1474 common mode choke is constructed using high-quality ferrite core materials to ensure optimal performance and reliability. It is designed to meet stringent industry standards and is suitable for use in a wide range of applications where noise suppression is critical. Specific impedance, current rating, and voltage rating details can be found in the manufacturer's datasheet.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.2381 $106.2381
2+ $102.8112 $205.6224
3+ $99.3843 $298.1529
4+ $89.1025 $356.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess