EN
  • EN
  • DE

SMT-0825-T-R

Part No SMT-0825-T-R
Manufacturer PUI Audio, Inc.
Catalog Audio Accessories
Description BUZZER MAGNETIC 3.6V 8.5X8.5 SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6 V 90mA 2.5kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series SMT
Package Tape & Reel
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 3.6 V
Voltage Range 2.5 ~ 4.5V
Frequency 2.5kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 87dB @ 3.6V, 10cm
Current - Supply 90mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Mounting SMD (SMT)
Termination Solder Pads
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.161" (4.10mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Names 668-1070-2,668-1070-1,668-1070-6,SMT0825TR,Q6803768
Standard Package 1,000
Win Source Part Number 1168165-SMT-0825-T-R
Ultra Librarian 3D Model Ultra Librarian SMT-0825-T-R CAD Model

Description

The SMT-0825-T-R alarm, buzzer, and siren audio component from PUI Audio is a single tone operating mode component with a dimension of 0.335 inches in length and width.

  • Operating Mode: single tone
  • Dimensions: 0.335 inches (length and width)
  • Voltage Range: 2.5V to 4.5V
  • Frequency: 2.5kHz
  • Sound Pressure Level: 87dB @ 3.6V and 10cm
  • Termination: solder pads
  • Package: tape and reel
  • Current Supply: 90mA

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 5V 12MM TH / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 45mA 2.048kHz 85dB @ 5V, 10cm Through Hole PC Pins
Lowest to $0.7724
Neutrik
1/4" PROFESSIONAL PHONE PLUG, 2
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGN 12V 12.6X12.6MM SMD / Buzzers Indicator, Internally Driven Magnetic 12 V 50mA 2.4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads
Need more? Email Us
Knowles
ACOUSTIC DAMPER 680 OHMS
Need more? Email Us
Switchcraft Inc.
1 CHANNEL SPLITTER
Need more? Email Us
PUI Audio, Inc.
MICROPHONE BOOT 9.7MM X 4.5MM LE
Need more? Email Us
Knowles
ACOUSTIC DAMPER 1500 OHMS
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 9V 39MM TH / Buzzers Transducer, Externally Driven Piezo (with Feedback) 9 V 12mA 3.4kHz 105dB @ 9V, 10cm Through Hole PC Pins
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess