EN
  • EN
  • DE

ACS71020KMABTR-090B3-I2C

Part No ACS71020KMABTR-090B3-I2C
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Management - Specialized
Description SINGLE PHASE, ISOLATED, POWER MO / Controller, ACDC Switching Power Supplies PMIC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Not For New Designs
Applications Controller, ACDC Switching Power Supplies
Current - Supply 12mA
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ACS710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1998-2,620-1998-1,620-1998-6
Standard Package 1,000
Win Source Part Number 1003100-ACS71020KMABTR-090B3-I2C
Ultra Librarian 3D Model Ultra Librarian ACS71020KMABTR-090B3-I2C CAD Model

Description

The ACS71020KMABTR-090B3-I2C is a specialized integrated circuit designed for use in power management applications, particularly in ACDC switching power supplies and controllers.

  • Application: Power Management
  • Power Supply Type: ACDC Switching
  • Packaging: Tape and Reel
  • Mounting Type: SMD (SMT)
  • Current Supply: 12mA
  • Voltage Supply: 3.3V
  • Package: 16-SOIC
  • Standard Package: 1,000 Units
  • Manufacturer: Allegro MicroSystems
  • For New Designs: No

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2016 $51.0080
12+ $8.3705 $100.4460
19+ $8.1090 $154.0710
26+ $7.8474 $204.0324
33+ $7.5858 $250.3314
45+ $6.8011 $306.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess