Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 27 Weeks
Features RF Switch IC - SPDT 50Ohm 12-QFN (3x3)
Manufacturer pSemi
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Package 12-WFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name PE42426
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1046-1161-6, 1046-1161-1, 1046-1161-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930198-PE42426A-Z
Ultra Librarian 3D Model Ultra Librarian PE42426A-Z CAD Model

Description

The PE42426A-Z from pSemi is an RF switch IC that is designed to offer SPDT 50Ohm performance.

  • Ideal for: Applications that require a compact and high-performance switch
  • Operating Temperature Range: Between -40°C and 105°C
  • Package: 12-WFQFN exposed pad
  • Packaging: Reel
  • Category: RF/IF and RFID
  • Family: PE42426
  • Popularity: High
  • Supply and Demand Balance: Yes
  • Estimated Production Lead Time: 27 weeks
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Alpha Industries
GaAs IC High Isolation Positive Control SPDT Switch DC-3.0 GHz
Lowest to $0.9146
ECAD model for AS176-59
NEC
L-BAND SP3T SWITCH
Lowest to $9.2312
ECAD model for UPG2404T6Q-E2
Skyworks Solutions Inc.
PHEMT GaAs IC High Power SP3T Switch DC-2 GHz
Lowest to $3.5044
ECAD model for AS227-321
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for ARD10024
Infineon Technologies
SP6T Diversity Antenna Switch with MIPI RFFE Interface
Lowest to $5.4551
ECAD model for BGS16MN14
Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $12.7996
ECAD model for ADG936BCP
Analog Devices Inc.
IC RF SWITCH SP3T 3.5GHZ 16QSOP / RF Switch IC General Purpose SP3T 3.5 GHz 50Ohm 16-QSOP
Need more? Email Us
ECAD model for HMC245QS16TR
Peregrine Semiconductor
75 characteristic impedance
Need more? Email Us
ECAD model for PE4256MLIAA
Hittite
SPDT NON-REFLECTIVE SWITCH, DC - 4.0 GHz
Lowest to $21.3172
ECAD model for HMC435MS8G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7554 $66.1296
58+ $2.2608 $131.1264
89+ $2.1900 $194.9100
123+ $2.1195 $260.6985
158+ $2.0488 $323.7104
212+ $1.8369 $389.4228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,150 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention