EN
  • EN
  • DE

SRV05-4LC-LF-T7

Part No SRV05-4LC-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095983-SRV05-4LC-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRV05-4LC-LF-T7 CAD Model

Description

The SRV05-4LC-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications:

  • USB Ports: Protects USB ports in computers, peripherals, and mobile devices from ESD strikes.
  • HDMI Ports: Safeguards HDMI ports in televisions, monitors, and other multimedia devices from transient voltage events.
  • Ethernet Ports: Protects Ethernet ports in networking equipment, such as routers and switches, from surge currents.
  • Data Lines: Provides protection for data lines in various electronic systems to ensure data integrity and prevent damage to connected components.
  • Mobile Devices: Protects internal circuitry of smartphones, tablets, and other portable devices from ESD and surge events.

Features:

  • Low Capacitance: Minimizes signal distortion and ensures compatibility with high-speed data transmission.
  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to safe levels.
  • ESD Protection: Offers high ESD immunity, safeguarding components from electrostatic discharge.
  • Small Package Size: Available in a compact package, making it suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by transient voltage events.
  • Improved Data Integrity: Minimizes signal distortion and ensures accurate data transmission.
  • Extended Product Lifespan: Safeguards electronic devices from ESD and surge-related failures.
  • Compact Design: Small package size allows for easy integration into various electronic systems.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Technical Specifications:

The SRV05-4LC-LF-T7 typically features a working voltage of 5V and is designed to protect four I/O lines. It offers ESD protection exceeding IEC 61000-4-2 standards. The clamping voltage and capacitance values vary; consult the manufacturer's datasheet for precise specifications.

In summary, the SRV05-4LC-LF-T7 TVS diode array from Protek Devices is a reliable solution for protecting sensitive electronic components from ESD, EFT, and surge events. Its key features include low capacitance, low clamping voltage, and high ESD protection, making it an excellent choice for safeguarding modern electronic designs.

You May Also Be Interested in

Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess