EN
  • EN
  • DE

GBLC05CDN-LF-T7

Part No GBLC05CDN-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068850-GBLC05CDN-LF-T7
Categories OEM Parts(F-I)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBLC05CDN-LF-T7 CAD Model

Description

The GBLC05CDN-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.

Applications

  • USB Ports: Protection for USB ports in computers, peripherals, and mobile devices.
  • HDMI Ports: Protection for HDMI ports in TVs, monitors, and other multimedia devices.
  • Ethernet Ports: Protection for Ethernet ports in network devices and computers.
  • Data Lines: Protection for data lines in various electronic systems.
  • Microcontroller Inputs: Protection for microcontroller inputs from voltage transients.

Features

  • Low Clamping Voltage: Provides low clamping voltage to protect sensitive components from overvoltage damage.
  • Low Capacitance: Features low capacitance to minimize signal distortion and maintain signal integrity.
  • ESD Protection: Offers high ESD protection capability, exceeding industry standards.
  • Small Package: Comes in a small package for space-constrained applications.
  • Lead-Free: Compliant with RoHS and lead-free requirements.
  • Bidirectional Protection: Provides bidirectional protection, protecting against both positive and negative voltage transients.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage caused by ESD and other transient voltage events, improving system reliability.
  • Reduced Downtime: Minimizes downtime by preventing component failures due to voltage transients.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion and maintains signal integrity.
  • Space Savings: Small package allows for use in space-constrained applications.
  • Compliance with Standards: Meets industry standards for ESD protection and lead-free requirements.

Additional Details

The GBLC05CDN-LF-T7 is typically connected between the protected line and ground. It operates by clamping the voltage to a safe level when a transient voltage event occurs. The '-LF' suffix indicates that the device is lead-free, and '-T7' likely refers to the packaging or tape and reel specification. It is crucial to follow the manufacturer's recommendations for PCB layout and mounting to ensure optimal performance. The device's clamping voltage and capacitance are critical parameters to consider when selecting a TVS diode for a specific application.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess