EN
  • EN
  • DE

RTYS03TTE75

Part No RTYS03TTE75
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 303110-RTYS03TTE75
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTYS03TTE75 CAD Model

Description

The RTYS03TTE75 is a precision thick film chip resistor manufactured by KOA Speer. These resistors are known for their high reliability and stable performance in various electronic applications. The RTYS series is designed to meet stringent requirements for accuracy and temperature stability, making them suitable for use in precision circuits and measurement equipment.

Applications

  • Precision Measurement Instruments: Used in digital multimeters, calibrators, and other instruments requiring accurate resistance values.
  • Automotive Electronics: Employed in engine control units (ECUs), sensor circuits, and other automotive systems.
  • Medical Devices: Found in patient monitoring equipment, diagnostic tools, and other medical electronics.
  • Industrial Control Systems: Utilized in process controllers, programmable logic controllers (PLCs), and other industrial automation equipment.
  • Power Supplies: Integrated into power supplies for current sensing and voltage division.

Features

  • High Precision: Offers tight tolerance resistance values, typically ranging from ±0.1% to ±1%.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits minimal resistance change over a wide temperature range.
  • Excellent Long-Term Stability: Maintains stable resistance values over extended periods of operation.
  • Compact Size: Available in small chip sizes for space-saving designs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved Circuit Accuracy: Ensures precise resistance values, leading to more accurate circuit performance.
  • Enhanced Temperature Stability: Minimizes resistance drift due to temperature variations, maintaining consistent performance.
  • Increased Reliability: Provides stable and dependable operation in demanding environments.
  • Space Savings: Allows for compact circuit designs, reducing overall system size.
  • Environmental Compliance: Meets RoHS requirements for environmentally friendly products.

Additional Details

The RTYS03TTE75 is typically available in various resistance values, power ratings, and case sizes to suit different application requirements. The resistor is constructed using a thick film resistive element on a ceramic substrate, providing excellent electrical and thermal performance. The terminals are typically made of solder-plated metal for reliable solderability.

Typical Specifications:

  • Resistance Range: Varies depending on specific part number.
  • Tolerance: Typically ±0.1% to ±1%.
  • TCR: Typically ±25 ppm/°C to ±100 ppm/°C.
  • Power Rating: Varies depending on case size.
  • Operating Temperature Range: Typically -55°C to +155°C.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
STMicroelectronics
Lowest to $16.1215
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6697 $58.6788
10+ $12.0374 $120.3740
15+ $11.6609 $174.9135
21+ $11.2844 $236.9724
27+ $10.9090 $294.5430
36+ $9.7805 $352.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess