EN
  • EN
  • DE

DL0521P-T710

Part No DL0521P-T710
Manufacturer Protek Devices
Catalog OEM Parts (C - E)
Description ESD Suppressor Diode TVS Bi-Dir 5V 2-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8536300000, 8536300000
Win Source Part Number 1055566-DL0521P-T710
Categories OEM Parts(C-E)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL0521P-T710 CAD Model

Description

The DL0521P-T710 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications:

  • Data lines: Protection for USB, HDMI, Ethernet, and other data interfaces.
  • I/O ports: Protection for microcontroller I/O pins and other sensitive inputs/outputs.
  • Power supplies: Protection for power rails against overvoltage transients.
  • Communication equipment: Protection for telecom and datacom lines.
  • Consumer electronics: Protection for smartphones, tablets, and other portable devices.

Features:

  • Low clamping voltage: Provides effective protection without damaging sensitive components.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Low capacitance: Minimizes signal distortion in high-speed data applications.
  • Small package size: Allows for compact board layouts.
  • RoHS compliant: Environmentally friendly.
  • Provides ESD protection per IEC 61000-4-2, EFT protection per IEC 61000-4-4, and surge protection per IEC 61000-4-5.

Benefits:

  • Improved system reliability: Protects sensitive components from damage caused by transient voltage events.
  • Increased product lifespan: Extends the lifespan of electronic devices by preventing premature failure due to ESD or surge.
  • Reduced warranty costs: Minimizes field failures and reduces the need for warranty repairs.
  • Enhanced product performance: Ensures stable operation even in harsh environments.
  • Simplified board design: Integrated protection simplifies the design process and reduces the number of discrete components required.
  • Prevents system failures: Protects downstream electronics, preventing costly repairs, data loss, and downtime.

Additional Details:

The DL0521P-T710 typically consists of multiple TVS diodes integrated into a single package. Each diode is designed to clamp the voltage to a safe level when a transient event occurs. The clamping voltage and capacitance are critical parameters that determine the effectiveness of the TVS diode array. Refer to the datasheet for detailed specifications, including clamping voltage, capacitance, surge current capability, and operating temperature range.

This TVS diode is a valuable component for protecting electronic systems from the damaging effects of transient voltage events. Its low clamping voltage, fast response time, and small package size make it well-suited for a wide range of applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1187 $58.1630
1,185+ $0.0975 $115.5375
1,835+ $0.0945 $173.4075
2,530+ $0.0914 $231.2420
3,270+ $0.0884 $289.0680
4,375+ $0.0792 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,458 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess