EN
  • EN
  • DE

PTVSHC3D7VUH

Part No PTVSHC3D7VUH
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834448-PTVSHC3D7VUH
Ultra Librarian 3D Model Ultra Librarian PTVSHC3D7VUH CAD Model

Description

The PTVSHC3D7VUH is a Transient Voltage Suppressor (TVS) diode manufactured by Prisemi. It provides robust protection against electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Designed for sensitive electronic components, this TVS diode features a fast response time, low clamping voltage, and is suitable for a broad range of applications.

Applications:

  • Data line protection
  • I/O ports
  • Microcontroller protection
  • Protection of sensitive electronic equipment
  • Portable devices
  • Communication equipment

Features:

  • Low clamping voltage: Efficiently limits voltage spikes to protect downstream circuitry.
  • Fast response time: Quickly reacts to transient events, preventing damage to protected components.
  • Low capacitance: Minimizes signal degradation in high-speed data applications.
  • ESD protection: Provides protection against electrostatic discharge events.
  • Small form factor: Compact design for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved system reliability: Protects components from voltage transients, increasing system longevity.
  • Reduced downtime: Minimizes failures due to ESD and surge events.
  • Enhanced signal integrity: Low capacitance ensures minimal signal distortion.
  • Easy integration: Small size allows for flexible placement on PCBs.
  • Environmentally friendly: Complies with RoHS standards.

Additional Details:

The PTVSHC3D7VUH typically comes in a small surface-mount package, such as SOD-323. It is designed to withstand repetitive ESD strikes without performance degradation. The specific breakdown voltage, clamping voltage, and capacitance depend on the device specifications; consult the manufacturer's datasheet for precise electrical characteristics and application guidelines. This TVS diode is designed to protect against ESD events conforming to IEC 61000-4-2 and similar industry standards. Its low leakage current ensures minimal impact on power consumption in battery-powered devices.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0309 $50.0580
3,940+ $0.0254 $100.0760
6,100+ $0.0246 $150.0600
8,405+ $0.0238 $200.0390
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,300 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess