EN
  • EN
  • DE

ATF16V8BQ-10JC

Part No ATF16V8BQ-10JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed(Frequency) 10ns
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1020120-ATF16V8BQ-10JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQ-10JC CAD Model

Description

Microchip Technology ATF16V8BQ-10JC Product Description

The ATF16V8BQ-10JC from Microchip Technology is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) that offers designers the flexibility and convenience of programmable chips with the speed and reliability of fixed-function logic. This device is part of the Atmel SPLD family and is designed to address a wide range of logic design requirements.

With a 10 ns propagation delay, the ATF16V8BQ-10JC provides fast operation that is suitable for high-speed applications. This PLD comes in a robust 20-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained designs. The device operates over an industrial temperature range, making it ideal for use in challenging environments.

The ATF16V8BQ-10JC is equipped with 8 macrocells that can be individually configured to provide a wide array of logic functions. These macrocells are versatile and can be tailored to meet the specific needs of a given application, whether it's simple glue logic, complex combinational circuits, or even sequential logic like state machines.

One of the key features of this PLD is its user-friendly programmability. Designers can program the ATF16V8BQ-10JC using industry-standard software tools, which simplifies the development process and accelerates time-to-market. Additionally, the device supports reprogramming, allowing for easy updates and iterations during the prototyping phase or even after deployment in the field.

With its Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, the ATF16V8BQ-10JC is capable of retaining its programmed configuration without power, ensuring persistent functionality across power cycles. This non-volatile memory feature also allows for the device to be reprogrammed in-circuit, providing further flexibility for designers.

In summary, the ATF16V8BQ-10JC from Microchip Technology is a versatile and high-speed programmable logic device that offers a reliable and flexible solution for a wide range of digital logic applications. Its ease of use, reprogrammability, and robust package make it an excellent choice for designers looking to integrate complex logic functions into their products while minimizing development time and cost.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2210 $66.6300
65+ $1.8224 $118.4560
100+ $1.7655 $176.5500
140+ $1.7085 $239.1900
175+ $1.6516 $289.0300
235+ $1.4807 $347.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess