EN
  • EN
  • DE

PT6524LQ

Part No PT6524LQ
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description LCD Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 283151-PT6524LQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT6524LQ CAD Model

Description

The PT6524LQ is a Vacuum Fluorescent Display (VFD) controller/driver IC from Princeton Technology Corp. It's specifically designed to manage and drive VFDs, commonly found in various electronic devices for displaying alphanumeric information. This chip simplifies the process of interfacing a microcontroller with a VFD, handling the complex timing and voltage requirements necessary for proper display operation.

Applications

  • Consumer Electronics: DVD players, audio equipment, VCRs, set-top boxes
  • Home Appliances: Microwave ovens, washing machines, refrigerators, climate control systems
  • Automotive: Car audio systems, dashboard displays, climate control panels
  • Industrial Equipment: Instrumentation panels, point-of-sale (POS) terminals, medical devices

Features

  • Integrated VFD Driver: Contains all the necessary components to directly drive a VFD.
  • Multiple Display Formats: Supports various display formats with flexible segment and digit configurations.
  • Microcontroller Interface: Compatible with standard microcontroller interfaces, such as SPI or I2C, for seamless data transfer.
  • Built-in Oscillator: Includes an internal oscillator, eliminating the need for an external clock source.
  • Brightness Control: Allows adjustment of VFD brightness for optimal visibility and power management.
  • Low Power Consumption: Designed for energy-efficient operation to minimize power drain, especially in battery-powered devices.
  • Built-in RAM: Features on-chip RAM to store display data, reducing the workload on the host microcontroller.
  • Key Scan Function: Offers integrated key scan functionality for direct keypad input, simplifying user interface design.
  • PWM Dimming Control: Provides precise control over display brightness through pulse-width modulation (PWM).

Benefits

  • Simplified VFD Control: Makes it easier to control VFDs, reducing design complexity and development time.
  • Reduced Component Count: Integrated features minimize the need for external components, saving board space and cost.
  • Flexible Display Options: Supports a variety of display formats, allowing customization for different application needs.
  • Improved Display Visibility: Brightness control enables optimization of display visibility in various lighting conditions.
  • Enhanced User Interface: Key scan functionality simplifies the implementation of user input controls.
  • Lower Power Consumption: Efficient design minimizes power consumption, extending battery life in portable applications.
  • Reliable Performance: Robust design ensures stable and reliable operation in demanding environments.

Additional Details

The PT6524LQ typically operates within a specific voltage range, often around 5V, and has a defined operating temperature range. Refer to the device datasheet for precise operating conditions and electrical characteristics. The package type is often a small outline package (SOP) or quad flat package (QFP), which allows for compact integration onto PCBs. It is essential to consult the official datasheet from Princeton Technology Corp. for detailed pinout information, electrical specifications, and application notes to ensure correct implementation.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7978 $151.5820
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,945 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess