Products specifications Report Issue?

Win Source Part Number WS1309477-TP0702-0720J
Manufacturer Premo S.L.
Category Inductors, Coils, Chokes>Adjustable Inductors
Packaging Retail Package
Part Status Active
Inductance 7.2 mH
Tolerance ±5%
Q @ Freq 18 @ 125kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.303" L x 0.087" W (7.70mm x 2.20mm)
Height 0.098" (2.50mm)
Ultra Librarian 3D Model Ultra Librarian TP0702-0720J CAD Model

Description

7.2 mH Adjustable Inductors 18 @ 125kHz Nonstandard

You May Also Be Interested in

Panasonic
FIXED IND 12UH 1.2A 71 MOHM SMD
Need more? Email Us
ECAD model for ELL-6SH120M
Vishay
FIXED IND 22UH 4.1A 75.44MOHM SM
Lowest to $1.5390
ECAD model for IHLP4040DZER220M8A
Murata Electronics North America
FIXED IND 10UH 670MA 336MOHM SMD
Lowest to $0.6108
ECAD model for LQH3NPN100MGRL
Vishay
FIXED IND 2.2UH 3A 45 MOHM SMD
Lowest to $0.5955
ECAD model for IFSC1515AHER2R2M01
Vishay
FIXED IND 1.5UH 11A 13.3MOHM SMD
Lowest to $1.3745
ECAD model for IHLP3232CZER1R5M01
EPCOS (TDK)
FIXED IND 56NH 600MA 140MOHM SMD
Need more? Email Us
ECAD model for B82498F3560J001
Pulse
FIXED IND 1.5UH 9.5A 15 MOHM SMD
Lowest to $0.1066
ECAD model for BMRA000606301R5MA1
Murata Electronics North America
FIXED IND 10UH 1.25A 180MOHM SMD
Lowest to $0.9360
ECAD model for LQH44PH100MPRL
Murata Electronics North America
FIXED IND 100NH 4A 19 MOHM SMD
Lowest to $0.7038
ECAD model for LQM2MPZR10MJHL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention