EN
  • EN
  • DE

IFSC1515AHER2R2M01

Part No IFSC1515AHER2R2M01
Manufacturer Vishay
Catalog Inductors, Coils, Chokes
Description FIXED IND 2.2UH 3A 45 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Vishay Dale
Series IFSC-1515AH-01
Part Status Active
Inductance 2.2 μH
Tolerance ±20%
Current Rating (Amps) 3 A
Current - Saturation (Isat) 3A
Shielding Shielded
DC Resistance (DCR) 45mOhm Max
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.075" (1.90mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian IFSC1515AHER2R2M01 CAD Model

You May Also Be Interested in

EPCOS (TDK)
FIXED IND 6.8UH 4.3A 20 MOHM SMD
Lowest to $0.2919
Panasonic
FIXED IND 2.2UH 6.3A 22 MOHM SMD
Lowest to $0.5946
Panasonic
FIXED IND 22UH 1.8A 51 MOHM TH
Lowest to $0.4090
Wurth Electronics Inc
FIXED IND 1UH 7.4A 13.5 MOHM SMD
Lowest to $1.6007
Wurth Electronics Inc
FIXED IND 2.2UH 6.7A 10 MOHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 22UH 660MA 481MOHM SMD
Need more? Email Us
Panasonic
FIXED IND 12UH 1.2A 71 MOHM SMD
Lowest to $13.9285
Vishay
FIXED IND 2.2UH 3A 45 MOHM SMD
Lowest to $0.3790
EPCOS (TDK)
FIXED IND 1.5UH 3.8A 47 MOHM TH
Lowest to $0.4305

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3790 $51.1650
325+ $0.3110 $101.0750
500+ $0.3013 $150.6500
690+ $0.2916 $201.2040
890+ $0.2818 $250.8020
1,190+ $0.2527 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,877 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess