Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 3V, 1.8V, 2.63V
Voltage Dropout (Maximum) 0.18V @ 300mA, -
Output Current 300mA, 150mA
Operating Supply Current 180μA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
RoHS State Request Verification
Win Source Part Number 1264437-TC1301B-DPAVMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC1301B
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC1301B-DPAVMF CAD Model

Description

Microchip Technology's TC1301B-DPAVMF Power Management IC

The TC1301B-DPAVMF from Microchip Technology is a highly integrated power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring reliable and efficient power supply solutions. This versatile component combines a high-speed, high-performance operational amplifier (op-amp) with a fixed-frequency, current-mode, synchronous step-down (buck) DC-DC converter in a single package, providing a compact and efficient power management solution.

Key Features:

  • High-Efficiency Synchronous Buck Regulator: The device integrates a fixed-frequency, current-mode, synchronous step-down converter, ensuring high efficiency across a wide load range. This is particularly beneficial for battery-powered applications where extending battery life is crucial.
  • Operational Amplifier: The integrated high-speed op-amp can be used for a variety of functions, including signal conditioning, filtering, or as a buffer, adding to the versatility of the device.
  • Output Voltage: The buck converter provides a fixed output voltage, which is ideal for powering microcontrollers, sensors, and other ICs requiring a stable DC supply.
  • Power Good Output: The TC1301B-DPAVMF features a 'power good' output that can be used to monitor the health of the power supply, providing an additional layer of system reliability.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat, enhancing the longevity and safety of the application.
  • Compact Package: The PMIC is offered in a small-footprint package, making it an excellent choice for space-constrained applications.

Applications:

The TC1301B-DPAVMF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smart home automation systems
  • Industrial control systems
  • Automotive electronics
  • Healthcare and medical devices

With its combination of a synchronous buck regulator and an operational amplifier, the TC1301B-DPAVMF from Microchip Technology provides a robust and efficient solution for complex power management requirements. Its compact size and comprehensive feature set make it a smart choice for designers looking to optimize their power supply design with minimal space impact.

You May Also Be Interested in

Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention