EN
  • EN
  • DE

CM200DX-34SA

Part No CM200DX-34SA
Manufacturer Powerex Inc.
Catalog END - OF - LIFE
Description Dual IGBT NX-Series Module 200 Amperes/1700 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powerex Inc.
Win Source Part Number 1162030-CM200DX-34SA
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM200DX-34SA CAD Model

Description

The CM200DX-34SA is a phase control thyristor module manufactured by Powerex Inc. As an end-of-life product, it is crucial to review and potentially update existing systems where this component is currently utilized. This module is typically used in power control applications requiring robust and reliable switching capabilities.

Applications

  • AC motor drives: Used in controlling the speed and torque of AC motors.
  • Power supplies: Employed in high-power DC power supplies for various industrial applications.
  • Welding equipment: Utilized in welding machines for precise control of welding current.
  • Induction heating: Used in induction heating systems for controlled heating processes.
  • Lighting control: Applied in industrial lighting systems for dimming and power regulation.

Features

  • High voltage capability: Designed to handle high voltage levels typically found in industrial applications.
  • High current capability: Capable of switching and conducting high currents.
  • Isolated baseplate: Provides electrical isolation between the device and the mounting surface.
  • Robust construction: Built to withstand harsh industrial environments.
  • Press-fit terminals: Simplifies mounting and connection.

Benefits

  • Efficient power control: Enables precise control over AC power.
  • Reliable switching: Provides dependable switching performance in demanding applications.
  • Simplified installation: Easy to mount and connect, reducing installation time and cost.
  • Enhanced safety: Isolated baseplate enhances safety by preventing electrical shock hazards.
  • Long service life: Designed for extended operation in industrial environments.

Additional Details

The CM200DX-34SA thyristor module typically consists of two thyristors in an antiparallel configuration. This configuration allows for the control of both positive and negative halves of the AC waveform. Due to its end-of-life status, it's critical to check for replacements or alternative solutions. The datasheet provides the specific voltage and current ratings, gate trigger characteristics, and thermal characteristics of the device. Proper heatsinking is essential for reliable operation at high current levels. Consult the manufacturer's specifications for appropriate heatsink selection.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9070 $98.9070
2+ $95.8162 $191.6324
3+ $92.7254 $278.1762
4+ $89.6345 $358.5380
5+ $80.3619 $401.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess