The BCR16CM-12L is a Triac manufactured by Powerex Inc. Triacs are three-terminal AC switches that are triggered by a gate current. They are commonly used for controlling AC power to loads such as lights, motors, and heaters.
Applications
- Light dimmers
- Motor speed controls
- Solid-state relays
- AC power switching
- Heater controls
- Fan speed controls
Features
- Voltage rating: 600V
- On-state current: 16A
- Gate trigger current: 10mA
- Isolated mounting base
- High surge current capability
- RoHS compliant
Benefits
- Provides efficient AC power control.
- Offers reliable switching performance.
- Simplifies circuit design compared to using discrete components.
- Enables smooth and precise control of AC loads.
- Enhances safety with an isolated mounting base.
Additional Details
The BCR16CM-12L triac features an isolated mounting base, which allows it to be mounted directly to a heatsink without requiring additional insulation. This simplifies assembly and improves thermal performance. The high surge current capability ensures that the triac can withstand transient overloads without damage. This triac is commonly used in industrial and commercial applications where reliable AC power control is required.
The "-12L" suffix indicates a specific voltage rating and sensitivity. Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications. Proper heatsinking is essential for reliable operation at higher currents.