EN
  • EN
  • DE

ZY7007HG-T2

Part No ZY7007HG-T2
Manufacturer Power-One
Catalog Electronic Wholesale
Description Module DC-DC 1-OUT 0.5V to 5.5V 7A 36-Pin SMD T/R / 7A DC-DC Intelligent POL 3V to 14V Input - 0.5V to 5.5V Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power-One
Win Source Part Number 1283545-ZY7007HG-T2
Manufacturer Homepage www.power-one.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZY7007
Introduction Date April 28, 2014
Country of Origin Slovakia (Slovak Republic)
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZY7007HG-T2 CAD Model

Description

The ZY7007HG-T2 is a semiconductor component manufactured by Power-One.

  • Product Name: ZY7007HG-T2
  • Manufacturer: Power-One
  • Popularity: High
  • Supply and Demand: Balanced
  • Manufacturer Website: www.power-one.com
  • Family: ZY7007
  • Introduction Date: April 28, 2014
  • Estimated EOL Date: Obsolete/end of life
  • Note: As the product specification is not provided, it is difficult to provide a detailed description.

You May Also Be Interested in

Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess