EN
  • EN
  • DE

SP6018CS8RGB

Part No SP6018CS8RGB
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968997-SP6018CS8RGB
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6018CS8RGB CAD Model

Description

The SP6018CS8RGB is a highly integrated offline switching regulator manufactured by Power Integrations. It's part of the LinkSwitch-TN2 family, designed for low power, non-isolated applications. This device integrates a 725 V power MOSFET, oscillator, simple on/off control scheme, a high-voltage switched current source, frequency jittering, cycle-by-cycle current limit, and thermal shutdown circuitry onto a monolithic IC.

Applications:

  • Appliance Power Supplies: Ideal for powering appliances like refrigerators, washing machines, and dishwashers.
  • LED Drivers: Used in LED lighting applications, providing a constant current output for efficient and reliable lighting.
  • Metering Power Supplies: Suitable for powering smart meters and energy monitoring devices.
  • Standby Power Supplies: Used in standby power applications for devices that require low power consumption when idle.
  • Industrial Control Power Supplies: Employed in industrial control systems to power sensors, actuators, and other control components.

Features:

  • Integrated 725 V Power MOSFET: Reduces component count and simplifies design.
  • Self-Biased Supply: Eliminates the need for an external bias winding.
  • Frequency Jittering: Reduces EMI emissions for cleaner operation.
  • Cycle-by-Cycle Current Limit: Provides protection against overload conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits:

  • Low System Cost: Reduces component count and simplifies design, lowering overall system cost.
  • High Energy Efficiency: Optimizes energy consumption for efficient operation.
  • Enhanced Reliability: Integrated protection features ensure reliable operation.
  • Simplified Design: Reduces design complexity and speeds up development time.
  • Improved EMI Performance: Frequency jittering minimizes EMI emissions, improving system performance.

The SP6018CS8RGB is packaged in an eSIP-7C package. It's optimized for low-power applications, providing a compact and efficient solution for non-isolated power supplies. The specific characteristics of the device include a high level of integration, robust protection features, and compliance with international safety standards.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Lowest to $0.0428
Texas Instruments
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess