EN
  • EN
  • DE

90173-AS

Part No 90173-AS
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts, Spring Loaded (Pogo Pins), and Pressure
Mfr Preci-Dip
Package Bulk
Contact Type Sleeve & Plunger (Pogo Pins)
Mounting SMD (SMT)
Maximum Working Height 0.100" (2.54mm)
Minimum Working Height 0.077" (1.95mm)
Pad Layout Dimension Circular - 0.069" (1.76mm)
Operating Force - Initial 40.79gf
Operating Force - Mid Compression 86.68gf
Plunger Size 0.039" (1.00mm) Dia
Mating Cycles 40000
Contact Material Brass Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Current Rating (Amps) 2A
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 90173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1212-1881,90173-AS-ND
Standard Package 5,000
Win Source Part Number 1008428-90173-AS
Ultra Librarian 3D Model Ultra Librarian 90173-AS CAD Model

Description

The 1008428-90173-AS is a brass alloy sleeve and plunger (pogo pins) connector that is suitable for SMD (SMT) mounting.

  • Material: Brass Alloy
  • Type: Sleeve and Plunger (Pogo Pins)
  • Mounting: SMD (SMT)
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Maximum Current Rating: 2A
  • Minimum Working Height: 0.077" (1.95mm)
  • Maximum Working Height: 0.100" (2.54mm)
  • Circular Pad Layout Dimension: 0.069" (1.76mm)
  • Operating Force - Initial: 40.79gf
  • Temperature Range: -55°C to 125°C
  • Mating Cycle: 40000
  • Supplied: Bulk
  • Standard Package: 5,000
  • ECCN: EAR99
  • REACH: Unaffected
  • Plunger Size: 0.039" (1.00mm) diameter

You May Also Be Interested in

AVX Corp/Kyocera Corp
4 Position Spring Battery Contact Connector Surface Mount
Lowest to $0.6343
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6722
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN SPRING PISTON 8POS PCB / 8 Position Spring Piston Connector Through Hole
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess