EN
  • EN
  • DE

SC1142D3

Part No SC1142D3
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962656-SC1142D3
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1142D3 CAD Model

Description

The SC1142D3 is a high-frequency, current-mode PWM controller from Power Integrations, primarily designed for off-line power supplies and DC-DC converter applications. This controller integrates a high-voltage power MOSFET and control circuitry into a single package, simplifying design and reducing component count.

Applications

  • AC-DC Power Supplies: Used in adapters, chargers, and auxiliary power supplies for consumer electronics.
  • DC-DC Converters: Isolated and non-isolated DC-DC converters for various applications.
  • LED Lighting: Powering LED drivers in lighting applications.
  • Industrial Power Supplies: Providing power for industrial equipment and automation systems.
  • Standby Power Supplies: Low-power standby power supplies for energy-efficient systems.

Features

  • Integrated Power MOSFET: Simplifies design and reduces component count.
  • Current-Mode Control: Provides excellent line and load regulation.
  • High Switching Frequency: Allows for smaller transformer and filter components.
  • Overvoltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the power supply and load from overcurrent conditions.
  • Thermal Shutdown Protection (OTP): Protects the controller from overheating.

Benefits

  • Simplified Design: Integrated MOSFET and control circuitry reduce design complexity.
  • High Efficiency: Current-mode control and high switching frequency improve efficiency.
  • Compact Size: Reduced component count allows for smaller power supply designs.
  • Reliable Operation: Overvoltage, overcurrent, and thermal shutdown protection ensure reliable operation.
  • Reduced BOM Cost: Integration of key components lowers the overall bill of materials cost.
  • Meets Energy Efficiency Standards: Designed to meet stringent energy efficiency requirements.

Additional Details

The SC1142D3 typically operates with a wide input voltage range. It is available in a variety of packages to suit different application requirements. The switching frequency is typically in the range of 66 kHz to 132 kHz. External components, such as the transformer, input capacitor, and output capacitor, are critical for proper operation. Refer to the Power Integrations datasheet for detailed electrical characteristics, application notes, and design guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess