EN
  • EN
  • DE

LNK6766V

Part No LNK6766V
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE SWITCH PWM 12DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Duty Cycle 64%
Frequency - Switching 120kHz to 136kHz
Power (Watts) 34W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package eDIP-12
Mounting Through Hole
Win Source Part Number 1056032-LNK6766V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK6766V CAD Model

Description

The Power Integrations LNK6766V electronic component is an active product.

  • Category: Integrated Circuits
  • Popularity: Medium
  • Packaging: Tube/Rail
  • Mounting: Through-Hole
  • Power: 34W
  • Output: Isolated
  • Voltage Breakdown: 650V
  • Frequency-Switching: 120kHz to 136kHz
  • Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, and Short Circuit

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to €1.3549
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to €1.0660
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to €3.0557
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to €1.1497
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to €3.8225
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to €0.9187
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to €2.0946

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.5080 €52.7817
75+ €1.2374 €92.8019
115+ €1.1988 €137.8567
160+ €1.1601 €185.6093
205+ €1.1214 €229.8792
275+ €1.0054 €276.4754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess