EN
  • EN
  • DE

FOD4218S

Part No FOD4218S
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 5000Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.3mA
Current - Hold (Ih) 500μA
Turn On Time 60μs
Voltage - Forward (Vf) 1.28V
Current - DC Forward (If) (Maximum) 30mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals cUL, FIMKO, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175007-FOD4218S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD4218S CAD Model

Description

ON Semiconductor FOD4218S Isolated Gate Driver

The ON Semiconductor FOD4218S is an advanced isolated gate driver designed to drive IGBTs and MOSFETs in a variety of high-power applications. This robust driver integrates a high-speed optocoupler with an output driver that provides reinforced galvanic isolation between the input and output sides. The FOD4218S is engineered to meet stringent industrial standards, ensuring reliable performance in challenging environments.

Featuring a wide supply voltage range of 15V to 30V, the FOD4218S can deliver output currents up to 2.5A, making it suitable for driving large power devices. The device boasts fast propagation delays and minimal pulse width distortion, which are critical for precise control in high-frequency switching applications. With its high noise immunity, the FOD4218S provides stable operation even in electrically noisy conditions.

The FOD4218S comes with built-in under-voltage lockout (UVLO) protection that ensures the gate driver is only operational when the supply voltage is sufficient to maintain proper gate drive levels. This feature prevents the power devices from operating in sub-optimal conditions, which could lead to inefficiency or damage.

ON Semiconductor has equipped the FOD4218S with a Fail-Safe IGBT protection feature that automatically shuts down the output if a fault condition is detected, such as short-circuits or over-temperature scenarios. This proactive safety mechanism helps to safeguard both the gate driver and the power device it controls.

The compact surface-mount package of the FOD4218S allows for space-efficient designs and is ideal for applications where PCB real estate is at a premium. Applications that benefit from the features of the FOD4218S include motor drives, power inverters, switching power supplies, and industrial automation systems.

With its combination of high performance, integrated safety features, and compact design, the ON Semiconductor FOD4218S isolated gate driver is a reliable choice for engineers looking to optimize their high-power switching applications.

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess