Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Type AC DC Offline Switcher
Internal Switch(s) Yes
Number of Outputs 1
Maximum Supply Voltage 50V
Channel Output Current 1A
Frequency 122kHz
Dimming Triac
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 12-ESOP
Win Source Part Number 1055987-LNK460KG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK460KG CAD Model

Description

The LNK460KG is an AC DC offline switcher electronic component manufactured by Power Integrations.

  • Packaging: tube/rail
  • Mounting Type: SMD (SMT)
  • Frequency: 122kHz
  • Internal Switch: Yes
  • Number of Outputs: One
  • Dimming: triac
  • Temperature Range: -40°C to 150°C (TJ)
  • Case/Package: 12-ESOP
  • Maximum Supply Voltage: 50V
  • Channel Output Current: 1A

You May Also Be Interested in

STMicroelectronics
IC LED DRVR RGLTR DIM 4A 8VFQFPN
Lowest to $2.4475
ECAD model for LED2001PUR
NXP / Nexperia
IC LED DRIVER LIN DIM 25MA 8SO
Lowest to $0.5860
ECAD model for PCA9550D+118
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
Power Integrations
IC LED DRIVER OFFL 5.44A ESIP-7C
Need more? Email Us
ECAD model for LYT4215E2
Nexperia USA Inc.
IC LED DRIVER LINEAR 20MA 6TSOP
Lowest to $0.5419
ECAD model for NCR402UX
Power Integrations
IC LED DRIVER OFFLINE 9A ESIP-7C
Need more? Email Us
ECAD model for LYT4218E2
Texas Instruments
IC LED DRIVER 48CH 56QFN
Lowest to $9.1887
ECAD model for TLC59582RTQT
Diodes Incorporated
IC LED DRIVER LIN 350MA SOT23-5
Lowest to $0.1837
ECAD model for PAM2800AABR
Texas Instruments
IC LED DRIVER RGLTR DIM 8MSOP
Lowest to $1.2062
ECAD model for LM3407MYX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,520 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention