EN
  • EN
  • DE

CAP012DG-TL

Part No CAP012DG-TL
Manufacturer Power Integrations
Catalog Specialized ICs
Description IC CAPACITOR DISCHARGE 8SO / Capacitor Discharge 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number CAP012
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 865745-CAP012DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP012DG-TL CAD Model

Description

The Power Integrations 865745-CAP012DG-TL is a specialized integrated circuit (IC) from the CAPZero™ series. It is specifically designed for capacitor discharge applications in converter and ACDC systems.

  • Series: CAPZero™
  • Application: Converter and ACDC systems
  • Function: Capacitor Discharge
  • Package: Tape and Reel
  • Standard Package: 2,500 pieces
  • Programmable: No
  • Mounting Type: Surface Mount
  • Package Type: 8-SOIC
  • Package Width: 3.90mm
  • Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4052 $50.6500
305+ $0.3325 $101.4125
470+ $0.3221 $151.3870
645+ $0.3117 $201.0465
830+ $0.3013 $250.0790
1,115+ $0.2701 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess