EN
  • EN
  • DE

TISP7125F3

Part No TISP7125F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267560-TISP7125F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP7125F3 CAD Model

Description

The TISP7125F3 is a surge protection device, specifically a Thyristor Surge Protector (TSP), designed to protect sensitive electronic equipment from overvoltage transients. These transients can be caused by lightning strikes, inductive load switching, or electrostatic discharge (ESD). The TISP7125F3 provides a robust and reliable clamping action, diverting excess current away from the protected circuitry.

Applications

  • Telecommunications equipment: Protection for telephone lines and modems.
  • Data communication lines: Protecting Ethernet ports and serial interfaces.
  • Industrial control systems: Safeguarding sensitive control circuitry from voltage surges.
  • Power supplies: Transient voltage suppression for power input stages.
  • Consumer electronics: Protection for sensitive components in televisions, audio equipment, and other devices.

Features

  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • High surge current capability: Can withstand high surge currents without failure.
  • Fast response time: Quickly clamps the voltage to protect against fast transients.
  • Small package size: Allows for easy integration into existing designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronics from damage caused by voltage surges.
  • Reduced downtime: Minimizes equipment failures due to transient events.
  • Improved system performance: Prevents disruption of system operation caused by voltage spikes.
  • Cost-effective protection: Provides a reliable and affordable solution for surge protection.
  • Simplified design: Easy to integrate into existing and new designs.

Additional Details

The TISP7125F3 typically features a breakover voltage around 125V. The holding current and peak pulse current ratings are critical parameters for proper application. It's crucial to consult the datasheet to ensure the device's specifications meet the application's requirements. The device is designed to shunt the surge current to ground, thereby protecting the downstream circuitry. Proper grounding techniques are essential for effective surge protection.

The device is commonly supplied in a through-hole package, making it easy to solder onto printed circuit boards. Careful consideration should be given to the placement of the TISP7125F3 in the circuit layout to minimize the effects of parasitic inductance and capacitance. These parasitic elements can degrade the performance of the surge protection device. The TISP7125F3 is a widely used and trusted solution for protecting electronic equipment from the damaging effects of voltage surges.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess