EN
  • EN
  • DE
  • IT
Part No 4030
Manufacturer Pololu Corporation
Catalog Evaluation Boards - Sensors
Description ACHS-7121 CURRENT SENSOR +/-10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Pololu Corporation
Package Bulk
Product Status Active
Sensor Type Current Sensor
Sensing Range ±10A, ±20A, ±30A
Interface Analog
Sensitivity 185mV/A
Voltage - Supply 4.5V ~ 5.5V
Embedded Yes
Supplied Contents Board(s), Accessories
Utilized IC / Part ACHS-7121
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.31.0000
Win Source Part Number 545848-4030
Ultra Librarian 3D Model Ultra Librarian 4030 CAD Model

Description

The 545848-4030 is an evaluation board for a current sensor.

  • Analog Interface: ACHS-7121 IC/part
  • Sensitivity: 185mV/A
  • Sensing Ranges: ±10A, ±20A, and ±30A
  • Voltage Supply Range: 4.5V to 5.5V
  • Manufacturer: Pololu Corporation
  • Status: Active
  • Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors

It is designed for measuring current in various applications. The board features an analog interface and utilizes the ACHS-7121 IC/part. It has a sensitivity of 185mV/A, allowing for precise current measurements. The board comes with all necessary accessories and is suitable for sensing ranges of ±10A, ±20A, and ±30A. The voltage supply range is 4.5V to 5.5V. The 545848-4030 is manufactured by Pololu Corporation and is currently active in the market. The product falls under the category of Development Boards, Kits, Programmers - Evaluation Boards - Sensors. Please note that the temperature range of operation, ECCN, and other specific details are not provided in the specifications.

You May Also Be Interested in

TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9219 $67.2665
75+ $1.5766 $118.2450
115+ $1.5281 $175.7315
160+ $1.4784 $236.5440
205+ $1.4287 $292.8835
275+ $1.2809 $352.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess